OptiFuse

Fuses, ANM-I, Auto MINI® Blade, 32V 15A - LED

ANM-I-15A

Description
Fuses, ANM-I, Auto MINI® Blade, 32V 15A - LED
Description
Fuses, ANM-I, Auto MINI® Blade, 32V 15A - LED

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANM-I, Auto MINI® Blade, 32V 15A - LED</p> - ANM-I-15A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANM-I, Auto MINI® Blade, 32V 15A - LED


ANM-I-15A

Fuses, ANM-I, Auto MINI® Blade, 32V 15A - LED

ANM-I-15A
Fuses, ANM-I, Auto MINI® Blade, 32V 15A - LED

Fuses, ANM-I, Auto MINI® Blade, 32V 15A - LED

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number ANM-I-15A
Product Name

Fuses, ANM-I, Auto MINI® Blade, 32V 15A - LED

Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2767-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Three-Terminal Fuses - VCLM3820 (45A) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 62 volts
Rated Current 45 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers