OptiFuse

Fuses, ANM, Auto MINI® Blade, 32V 2A

ANM-2A

Description
Fuses, ANM, Auto MINI® Blade, 32V 2A
Description
Fuses, ANM, Auto MINI® Blade, 32V 2A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANM, Auto MINI® Blade, 32V 2A</p> - ANM-2A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANM, Auto MINI® Blade, 32V 2A


ANM-2A

Fuses, ANM, Auto MINI® Blade, 32V 2A

ANM-2A
Fuses, ANM, Auto MINI® Blade, 32V 2A

Fuses, ANM, Auto MINI® Blade, 32V 2A

Supplier's Site
Circuit Protection - Fuses - ANM-2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
ANM-2A
Circuit Protection - Fuses ANM-2A
FUSE AUTOMOTIVE 2A 32VDC BLADE

FUSE AUTOMOTIVE 2A 32VDC BLADE

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number ANM-2A ANM-2A
Product Name

Fuses, ANM, Auto MINI® Blade, 32V 2A

Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

PPTC Resettable Fuses - Plug-in PTC - VFRU -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 30 volts
View Details
Fuses - 002635019 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 50 amps
View Details
1494U 60A Fuse Block - 1494U-F60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers