OptiFuse

Fuses, ANF, Auto Bolt-On - Fast, 32V 50A

ANF-50A

Description
Fuses, ANF, Auto Bolt-On - Fast, 32V 50A
Description
Fuses, ANF, Auto Bolt-On - Fast, 32V 50A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANF, Auto Bolt-On - Fast, 32V 50A</p> - ANF-50A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANF, Auto Bolt-On - Fast, 32V 50A


ANF-50A

Fuses, ANF, Auto Bolt-On - Fast, 32V 50A

ANF-50A
Fuses, ANF, Auto Bolt-On - Fast, 32V 50A

Fuses, ANF, Auto Bolt-On - Fast, 32V 50A

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - ANF-50A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
ANF-50A
Circuit Protection - Electrical, Specialty Fuses ANF-50A
FUSE STRIP 50A 32VDC RECT

FUSE STRIP 50A 32VDC RECT

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number ANF-50A ANF-50A
Product Name

Fuses, ANF, Auto Bolt-On - Fast, 32V 50A

Circuit Protection - Electrical, Specialty Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - IEC standard Series - NH 2A-1250A -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 440 volts
Rated Current 1250 amps
View Details
Fuses - 002625106 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 12 amps
View Details
SLC Power Supply Fuse - 1746-F1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers