OptiFuse

Fuses, ANF, Auto Bolt-On - Fast, 32V 500A

ANF-500A

Description
Fuses, ANF, Auto Bolt-On - Fast, 32V 500A
Description
Fuses, ANF, Auto Bolt-On - Fast, 32V 500A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANF, Auto Bolt-On - Fast, 32V 500A</p> - ANF-500A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANF, Auto Bolt-On - Fast, 32V 500A


ANF-500A

Fuses, ANF, Auto Bolt-On - Fast, 32V 500A

ANF-500A
Fuses, ANF, Auto Bolt-On - Fast, 32V 500A

Fuses, ANF, Auto Bolt-On - Fast, 32V 500A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number ANF-500A
Product Name

Fuses, ANF, Auto Bolt-On - Fast, 32V 500A

Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002445206 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 100 volts
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers