OptiFuse

Fuses, ANF, Auto Bolt-On - Fast, 32V 300A

ANF-300A

Description
Fuses, ANF, Auto Bolt-On - Fast, 32V 300A
Description
Fuses, ANF, Auto Bolt-On - Fast, 32V 300A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANF, Auto Bolt-On - Fast, 32V 300A</p> - ANF-300A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANF, Auto Bolt-On - Fast, 32V 300A


ANF-300A

Fuses, ANF, Auto Bolt-On - Fast, 32V 300A

ANF-300A
Fuses, ANF, Auto Bolt-On - Fast, 32V 300A

Fuses, ANF, Auto Bolt-On - Fast, 32V 300A

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - ANF-300A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
ANF-300A
Circuit Protection - Electrical, Specialty Fuses ANF-300A
FUSE STRIP 300A 32VDC RECT

FUSE STRIP 300A 32VDC RECT

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number ANF-300A ANF-300A
Product Name

Fuses, ANF, Auto Bolt-On - Fast, 32V 300A

Circuit Protection - Electrical, Specialty Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - BS Series - BS88 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 250 volts
Rated Current 800 amps
View Details
Fuses - 002211003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 6 amps
View Details
1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers