OptiFuse

Fuses, ANF, Auto Bolt-On - Fast, 32V 175A

ANF-175A

Description
Fuses, ANF, Auto Bolt-On - Fast, 32V 175A
Description
Fuses, ANF, Auto Bolt-On - Fast, 32V 175A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANF, Auto Bolt-On - Fast, 32V 175A</p> - ANF-175A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANF, Auto Bolt-On - Fast, 32V 175A


ANF-175A

Fuses, ANF, Auto Bolt-On - Fast, 32V 175A

ANF-175A
Fuses, ANF, Auto Bolt-On - Fast, 32V 175A

Fuses, ANF, Auto Bolt-On - Fast, 32V 175A

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - ANF-175A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
ANF-175A
Circuit Protection - Electrical, Specialty Fuses ANF-175A
FUSE STRIP 175A 32VDC RECT

FUSE STRIP 175A 32VDC RECT

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number ANF-175A ANF-175A
Product Name

Fuses, ANF, Auto Bolt-On - Fast, 32V 175A

Circuit Protection - Electrical, Specialty Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 25 amps
View Details
200A Fuse Block - 1494U-F200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers