OptiFuse

Fuses, ANE, Auto Bolt-On - Very Fast, 32V 325A

ANE-325A

Description
Fuses, ANE, Auto Bolt-On - Very Fast, 32V 325A
Description
Fuses, ANE, Auto Bolt-On - Very Fast, 32V 325A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANE, Auto Bolt-On - Very Fast, 32V 325A</p> - ANE-325A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANE, Auto Bolt-On - Very Fast, 32V 325A


ANE-325A

Fuses, ANE, Auto Bolt-On - Very Fast, 32V 325A

ANE-325A
Fuses, ANE, Auto Bolt-On - Very Fast, 32V 325A

Fuses, ANE, Auto Bolt-On - Very Fast, 32V 325A

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - ANE-325A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
ANE-325A
Circuit Protection - Electrical, Specialty Fuses ANE-325A
FUSE STRIP 325A 125VAC/32VDC

FUSE STRIP 325A 125VAC/32VDC

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number ANE-325A ANE-325A
Product Name

Fuses, ANE, Auto Bolt-On - Very Fast, 32V 325A

Circuit Protection - Electrical, Specialty Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(BB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 500 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 1116791 - Radwell International
Allen-Bradley / Rockwell Automation
View Details