OptiFuse

Fuses, ANE, Auto Bolt-On - Very Fast, 32V 175A

ANE-175A

Description
Fuses, ANE, Auto Bolt-On - Very Fast, 32V 175A
Description
Fuses, ANE, Auto Bolt-On - Very Fast, 32V 175A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANE, Auto Bolt-On - Very Fast, 32V 175A</p> - ANE-175A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANE, Auto Bolt-On - Very Fast, 32V 175A


ANE-175A

Fuses, ANE, Auto Bolt-On - Very Fast, 32V 175A

ANE-175A
Fuses, ANE, Auto Bolt-On - Very Fast, 32V 175A

Fuses, ANE, Auto Bolt-On - Very Fast, 32V 175A

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - ANE-175A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
ANE-175A
Circuit Protection - Electrical, Specialty Fuses ANE-175A
FUSE STRIP 175A 125VAC/32VDC

FUSE STRIP 175A 125VAC/32VDC

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number ANE-175A ANE-175A
Product Name

Fuses, ANE, Auto Bolt-On - Very Fast, 32V 175A

Circuit Protection - Electrical, Specialty Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Transient Voltage Surge Suppression Fuses - VSS -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 600 volts
View Details
Fuses - 002625301 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 4 amps
View Details
1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers