Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
OPTIFUSE
ANE-120A -- CIRCUIT PROTECTION - ELECTRICAL, SPECIALTY FUSES
OptiFuse
Circuit Protection - Electrical, Specialty Fuses
ANE-120A
Description
FUSE STRIP 120A 125VAC/32VDC
Shenzhen Shengyu Electronics Technology Limited
Done
Description
FUSE STRIP 120A 125VAC/32VDC
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
ANE-120A
Circuit Protection - Electrical, Specialty Fuses
ANE-120A
FUSE STRIP 120A 125VAC/32VDC
FUSE STRIP 120A 125VAC/32VDC
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Fuses
Product Number
ANE-120A
Product Name
Circuit Protection - Electrical, Specialty Fuses
Rated Voltage
32 volts
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
Fuse fast acting
fuse-fast-acting-max-125-a-with-single-terminals
Specs
Operating Temperature
-40 to 10 C (-40 to 50 F)
Rated Voltage
250 volts
Rated Current
1.25 amps
View Details
Allen-Bradley / Rockwell Automation
PowerFlex 750 Kit, MD, IB Fuse Kit 4K
SK-RM-IBFH4-FUSE4K-F11
View Details
VICFUSE
Auto Fuses - ANG
Specs
Fuse Type
Automotive
Approvals / Standards
RoHS; UL
Rated Voltage
32 volts
View Details
Altech Corp.
Fuses
002635017
Specs
Rated Voltage
690 volts
Rated Current
40 amps
View Details