OptiFuse LED Digital DC Voltmeter, 6-33VDC A25-1

Description
OptiFuse A25-1 LED Digital DC Voltmeter Category: Digital Gauges Manufacturer: OptiFuse IPX4 Monitors DC voltage Can be mounted with or without faceplate 11058 29 mm mounting hole diameter Surge protection up to 400W/35VDC Reverse polarity protection Ground tab: 1/4" quick disconnect male tabs Operating Temperature: 32 °F (0°C) to 140°F (60°C)
Request a Quote
Description
OptiFuse A25-1 LED Digital DC Voltmeter Category: Digital Gauges Manufacturer: OptiFuse IPX4 Monitors DC voltage Can be mounted with or without faceplate 11058 29 mm mounting hole diameter Surge protection up to 400W/35VDC Reverse polarity protection Ground tab: 1/4" quick disconnect male tabs Operating Temperature: 32 °F (0°C) to 140°F (60°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Digital DC Voltmeter, 6-33VDC - 11054 - Waytek, Inc.
Chanhassen, MN, United States
LED Digital DC Voltmeter, 6-33VDC
11054
LED Digital DC Voltmeter, 6-33VDC 11054
OptiFuse A25-1 LED Digital DC Voltmeter Category: Digital Gauges Manufacturer: OptiFuse IPX4 Monitors DC voltage Can be mounted with or without faceplate 11058 29 mm mounting hole diameter Surge protection up to 400W/35VDC Reverse polarity protection Ground tab: 1/4" quick disconnect male tabs Operating Temperature: 32 °F (0°C) to 140°F (60°C)
  • OptiFuse A25-1 LED Digital DC Voltmeter
  • Category: Digital Gauges
  • Manufacturer: OptiFuse
  • IPX4
  • Monitors DC voltage
  • Can be mounted with or without faceplate 11058
  • 29 mm mounting hole diameter
  • Surge protection up to 400W/35VDC
  • Reverse polarity protection
  • Ground tab: 1/4" quick disconnect male tabs
  • Operating Temperature: 32 °F (0°C) to 140°F (60°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Digital Voltmeters
Product Number 11054
Product Name LED Digital DC Voltmeter, 6-33VDC
DC Voltage 6 to 33 volts
Unlock Full Specs
to access all available technical data

Similar Products

UT161D 1000V True RMS Digital Multimeter - Temperature & High Current - UT161D - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
RF Volt Meters - 9241 - Maury Microwave
Maury Microwave
Specs
DC Voltage 2.00E-4 to 300 volts
View Details
DC Voltage Probe - HVP 500 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Probe
Measurement Type DC
DC Voltage ? to 100000 volts
View Details
Multimeters - 9070812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type DC
Special Measurement Types True RMS Current Measurement
View Details