OptiFuse Plastic Power Source with Attached Dust Cap A13-65A1

Description
OptiFuse A13-65-A1 Power Source with Snap-In Mount Category: Automotive Power Points Manufacturer: OptiFuse Voltage Rating: 12VDC Casing Material: Plastic Mounting Hole: 1.09" dia. with 0.078" max. mounting thickness 1/4" push-on terminals Dust cap included
Request a Quote
Description
OptiFuse A13-65-A1 Power Source with Snap-In Mount Category: Automotive Power Points Manufacturer: OptiFuse Voltage Rating: 12VDC Casing Material: Plastic Mounting Hole: 1.09" dia. with 0.078" max. mounting thickness 1/4" push-on terminals Dust cap included
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Power Source with Attached Dust Cap - 11012 - Waytek, Inc.
Chanhassen, MN, United States
Plastic Power Source with Attached Dust Cap
11012
Plastic Power Source with Attached Dust Cap 11012
OptiFuse A13-65-A1 Power Source with Snap-In Mount Category: Automotive Power Points Manufacturer: OptiFuse Voltage Rating: 12VDC Casing Material: Plastic Mounting Hole: 1.09" dia. with 0.078" max. mounting thickness 1/4" push-on terminals Dust cap included
  • OptiFuse A13-65-A1 Power Source with Snap-In Mount
  • Category: Automotive Power Points
  • Manufacturer: OptiFuse
  • Voltage Rating: 12VDC
  • Casing Material: Plastic
  • Mounting Hole: 1.09" dia. with 0.078" max. mounting thickness
  • 1/4" push-on terminals
  • Dust cap included
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 11012
Product Name Plastic Power Source with Attached Dust Cap
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details