OptiFuse 11022 Outlet Socket With Cap & Back Light A13-142E-BB3

Description
OptiFuse A13-142E-BB3 Outlet Socket w/ Cap & Back Light Category: Automotive Power Points Manufacturer: OptiFuse 12VDC 20A Dielectric Strength: AC 1500V 1 minute Operating temperature: -4° to 185°F (-20° to 85°C) Waterproof sealing cap SeaLink locking system LED indicator light 29 mm mounting hole diameter Ground tab: 1/4" quick disconnect male tabs
Request a Quote
Description
OptiFuse A13-142E-BB3 Outlet Socket w/ Cap & Back Light Category: Automotive Power Points Manufacturer: OptiFuse 12VDC 20A Dielectric Strength: AC 1500V 1 minute Operating temperature: -4° to 185°F (-20° to 85°C) Waterproof sealing cap SeaLink locking system LED indicator light 29 mm mounting hole diameter Ground tab: 1/4" quick disconnect male tabs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11022 Outlet Socket With Cap & Back Light - 11022 - Waytek, Inc.
Chanhassen, MN, United States
11022 Outlet Socket With Cap & Back Light
11022
11022 Outlet Socket With Cap & Back Light 11022
OptiFuse A13-142E-BB3 Outlet Socket w/ Cap & Back Light Category: Automotive Power Points Manufacturer: OptiFuse 12VDC 20A Dielectric Strength: AC 1500V 1 minute Operating temperature: -4° to 185°F (-20° to 85°C) Waterproof sealing cap SeaLink locking system LED indicator light 29 mm mounting hole diameter Ground tab: 1/4" quick disconnect male tabs
  • OptiFuse A13-142E-BB3 Outlet Socket w/ Cap & Back Light
  • Category: Automotive Power Points
  • Manufacturer: OptiFuse
  • 12VDC 20A Dielectric
  • Strength: AC 1500V 1 minute
  • Operating temperature: -4° to 185°F (-20° to 85°C)
  • Waterproof sealing cap
  • SeaLink locking system
  • LED indicator light
  • 29 mm mounting hole diameter
  • Ground tab: 1/4" quick disconnect male tabs
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 11022
Product Name 11022 Outlet Socket With Cap & Back Light
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6894-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
IP44 Splashproof 15° Angled Receptacle - F42S63A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details