OptiFuse
11060 Surface Mount Single Outlet Socket Housing
A13-142-9(HS)
Description
OptiFuse A13-142-9(HS) Surface Mount Single Outlet Socket Housing
Category: USB Charging Ports
Manufacturer: OptiFuse
Surface mount, one hole mounting case
Mounting screws included
Material: Nylon (UL 94V-2)
Accepts outlet sockets, items 11013, 11022, 11052, 11053, 11054, 11055, 11056, 11014, and 11021.
Outlet sockets sold separately
Request a Quote
Email Supplier
Description
OptiFuse A13-142-9(HS) Surface Mount Single Outlet Socket Housing
Category: USB Charging Ports
Manufacturer: OptiFuse
Surface mount, one hole mounting case
Mounting screws included
Material: Nylon (UL 94V-2)
Accepts outlet sockets, items 11013, 11022, 11052, 11053, 11054, 11055, 11056, 11014, and 11021.
Outlet sockets sold separately
Request a Quote
Email Supplier
Suppliers
11060 Surface Mount Single Outlet Socket Housing
11060
OptiFuse A13-142-9(HS) Surface Mount Single Outlet Socket Housing
Category: USB Charging Ports
Manufacturer: OptiFuse
Surface mount, one hole mounting case
Mounting screws included
Material: Nylon (UL 94V-2)
Accepts outlet sockets, items 11013, 11022, 11052, 11053, 11054, 11055, 11056, 11014, and 11021.
Outlet sockets sold separately
- OptiFuse A13-142-9(HS) Surface Mount Single Outlet Socket Housing
- Category: USB Charging Ports
- Manufacturer: OptiFuse
- Surface mount, one hole mounting case
- Mounting screws included
- Material: Nylon (UL 94V-2)
- Accepts outlet sockets, items 11013, 11022, 11052, 11053, 11054, 11055, 11056, 11014, and 11021.
- Outlet sockets sold separately
Supplier's Site
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
11060 |
|
Product Name
|
11060 Surface Mount Single Outlet Socket Housing |
|
Applications
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Allen-Bradley / Rockwell Automation
Device Type
Power Entry Module
View Details
Device Type
Plug
Applications
Industrial
Current Rating
63 amps
View Details