Opticonx, Inc. Simplex 2.9mm 197021-001

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Oxford, MA, USA
Simplex 2.9mm
197021-001
Simplex 2.9mm 197021-001

Technical Specifications

  Opticonx, Inc.
Product Category Fiber Optic Cables
Product Number 197021-001
Product Name Simplex 2.9mm
Cable Type Simplex
Fiber Mode Multimode
Number of Fibers 1
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5357351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; St
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details