197012-002 -- DUPLEX ZIPCORD 2.9MM
Opticonx, Inc.
Duplex Zipcord 2.9mm
197012-002
Suppliers
Duplex Zipcord 2.9mm
197012-002
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
197012-002 |
|
Product Name
|
Duplex Zipcord 2.9mm |
|
Cable Type
|
Duplex
|
|
Fiber Mode
|
Multimode
|
|
Number of Fibers
|
2
|
Unlock Full Specs
to access all available technical data
Similar Products
Core Size
3000 µm (118 mils)
Features
Other; OM3
View Details
Cable Type
Simplex; Duplex (optional feature)
Fiber Mode
SingleMode
Core Size
900 µm (35.43 mils)
View Details
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
2
View Details
Core Size
1000 µm (39.37 mils)
Bending Radius
10 mm (0.3937 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details