Opticonx, Inc. Duplex Zipcord 1.6mm 191031-002

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Oxford, MA, USA
Duplex Zipcord 1.6mm
191031-002
Duplex Zipcord 1.6mm 191031-002

Technical Specifications

  Opticonx, Inc.
Product Category Fiber Optic Cables
Product Number 191031-002
Product Name Duplex Zipcord 1.6mm
Cable Type Duplex
Fiber Mode SingleMode
Number of Fibers 2
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5367358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type LC; ST; St
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details