Opticonx, Inc. Simplex 1.6mm 191021-001

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Oxford, MA, USA
Simplex 1.6mm
191021-001
Simplex 1.6mm 191021-001

Technical Specifications

  Opticonx, Inc.
Product Category Fiber Optic Cables
Product Number 191021-001
Product Name Simplex 1.6mm
Cable Type Simplex
Fiber Mode Multimode
Number of Fibers 1
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5357222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type ST; St
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-F-M4-2-R2 - Festo Corporation
Specs
Core Size 1300 µm (51.18 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers