Optical Zonu Corporation RF Receiver, Transmitter, and Transceiver Finished Units ZA1-2-12-33-D-E

Description
Power Supply, AC to 12VDC Adapto
Description
Power Supply, AC to 12VDC Adapto

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - ZA1-2-12-33-D-E - ODG (Origin Data Global)
Shenzhen, China
RF Receiver, Transmitter, and Transceiver Finished Units
ZA1-2-12-33-D-E
RF Receiver, Transmitter, and Transceiver Finished Units ZA1-2-12-33-D-E
Power Supply, AC to 12VDC Adapto

Power Supply, AC to 12VDC Adapto

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number ZA1-2-12-33-D-E
Product Name RF Receiver, Transmitter, and Transceiver Finished Units
Device Type Transmitter; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24L01-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Receivers - SI4762-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details