Optibelt (UK) Ltd. V & Wedge Belts XPZ 875 XEP

Description
High performance wedge belts raw edge, m
Request a Quote
Description
High performance wedge belts raw edge, m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1953836 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1953836
V & Wedge Belts 1953836
High performance wedge belts raw edge, m

High performance wedge belts raw edge, m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1953836
Product Name V & Wedge Belts
Belt Length 34.45 inch (875.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149771 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 14.80 inch (376.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Harvester V-Belts - HJ - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.25 inch (31.80 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 345mm Pitch Length V-Belt - A 6R12M2L356 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.02 inch (356.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Power Twist Plus® V-Belts - 0405030 - Fenner Drives
Specs
English A/4L
Type Single Band
Belt Urethane / Polyurethane
View Details