Optibelt (UK) Ltd. V & Wedge Belts XPZ 800 XEP

Description
High performance wedge belts raw edge,
Request a Quote
Description
High performance wedge belts raw edge,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1953833 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1953833
V & Wedge Belts 1953833
High performance wedge belts raw edge,

High performance wedge belts raw edge,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1953833
Product Name V & Wedge Belts
Belt Length 31.50 inch (800.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 244mm Pitch Length V-Belt - A 6R12M2L254 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.00 inch (254.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 19 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.87 inch (22.00 mm)
View Details
V & Wedge Belts - 2056783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 44.09 inch (1120.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Wedge Wrapped V-Belts - SPB Series - SKF/Global
Specs
Metric SPB
Belt Length 49.20 to 315.00 inch (1249.68 to 8001.00 mm)
Type Single Band
View Details
2 suppliers