Optibelt (UK) Ltd. V & Wedge Belts XPZ 1137 XEP

Description
High performance wedge belts raw edge,
Request a Quote
Description
High performance wedge belts raw edge,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1953850 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1953850
V & Wedge Belts 1953850
High performance wedge belts raw edge,

High performance wedge belts raw edge,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1953850
Product Name V & Wedge Belts
Belt Length 44.76 inch (1137.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368365 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 57.36 inch (1457.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
Classical Section V-Belts - A/13 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 16.02 to 48.03 inch (407.00 to 1220.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Red 85 CXF - 4924330 - Fenner Drives
Specs
English B/5L
Type Single Band
Belt Urethane / Polyurethane
View Details