Optibelt (UK) Ltd. V & Wedge Belts XPZ 1112 XEP

Description
High performance wedge belts raw edge,
Request a Quote
Description
High performance wedge belts raw edge,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1953848 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1953848
V & Wedge Belts 1953848
High performance wedge belts raw edge,

High performance wedge belts raw edge,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1953848
Product Name V & Wedge Belts
Belt Length 43.78 inch (1112.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 9.60 inch (243.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - AX - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 48.23 to 196.85 inch (1225.00 to 5000.00 mm)
Type Single Band
View Details
V & Wedge Belts - 2056743 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 41.73 inch (1060.00 mm)
Belt Rubber; Rubber
View Details
Agricultural Belts - AGRIDUR® banded V-belts - ContiTech AG
Specs
English 3V (optional feature); 5V (optional feature); 8V (optional feature)
V-Ribbed H (optional feature); J (optional feature)
Belt Length 12500.00 inch (317499.83 mm)
View Details