Optibelt (UK) Ltd. V & Wedge Belts XPB 3550 XEP

Description
OPTIBELT XPB 3550 XEP Raw Edge Belt
Request a Quote
Description
OPTIBELT XPB 3550 XEP Raw Edge Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
V & Wedge Belts
1953887
V & Wedge Belts 1953887
OPTIBELT XPB 3550 XEP Raw Edge Belt

OPTIBELT XPB 3550 XEP Raw Edge Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1953887
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - 20 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 92.91 to 314.96 inch (2360.00 to 8000.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1365362 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 39.69 inch (1008.00 mm)
Belt Polyamide
View Details
Power Ace® Aramid Combo V-Belts (8VK) -  - Bando American, Inc.
Specs
English 8V
Belt Length 126.00 to 561.00 inch (3200.40 to 14249.39 mm)
Type Multiple Band
View Details