Optibelt (UK) Ltd. V & Wedge Belts XPA 1307 XEP

Description
High performance wedge belts raw edge,
Request a Quote
Description
High performance wedge belts raw edge,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1953797 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1953797
V & Wedge Belts 1953797
High performance wedge belts raw edge,

High performance wedge belts raw edge,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1953797
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365340 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 11.26 inch (286.00 mm)
Belt Polyamide
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 32.10 inch (815.34 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical V-Belts - HZ - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.39 inch (10.00 mm)
View Details
Cogged Classical V-Belts - X22/CX Series - SKF/Global
Specs
Belt Length 39.00 to 132.00 inch (990.60 to 3352.80 mm)
Belt Rubber
Reinforcement Reinforced; Polyester
View Details
2 suppliers