Optibelt (UK) Ltd. Belt Pulleys XL 037 3600ZA

Description
Optibelt Timing belts Pulleys for Cylind
Request a Quote
Description
Optibelt Timing belts Pulleys for Cylind
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2362820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2362820
Belt Pulleys 2362820
Optibelt Timing belts Pulleys for Cylind

Optibelt Timing belts Pulleys for Cylind

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2362820
Product Name Belt Pulleys
Pitch Type 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 2864519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.5mm
Material Aluminum; Aluminium
Teeth 15
View Details
Aluminum Timing Pulley Stock - 14-5M-PS-7A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type HTD 5mm 5mm HTD
Material Aluminum
View Details
3 mm (HTD) Pitch,24 Teeth, 6mm Bore, 2 Flanges/With Hub, Aluminum Alloy Timing Pulley for 6mm Wide Belt - A 6A23M024DF0606 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Flanges Two Fanges
View Details
Plain Bore - HTD 3M-15/5M-09 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 3mm
Material Aluminum; Steel
Teeth 10 to 72
View Details