Optibelt (UK) Ltd. Belt Pulleys XL 037 2000ZA

Description
Optibelt Timing belts Pulleys for Cylind
Request a Quote
Description
Optibelt Timing belts Pulleys for Cylind
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2362788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2362788
Belt Pulleys 2362788
Optibelt Timing belts Pulleys for Cylind

Optibelt Timing belts Pulleys for Cylind

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2362788
Product Name Belt Pulleys
Pitch Type 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 7784786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, zinc plated steel
Teeth 30
View Details
Aluminum Timing Pulley Stock - 113MXLPS8A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Material Aluminum
Teeth 113
View Details
Timing Pulley Bar - T2.5/T5/T10 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type T 2.5mm T 5mm T 10mm
Material Aluminum
Teeth 10 to 100
View Details
1mm Pitch, 57 Teeth, 152.4mm Usable Length, Aluminum Alloy Miniature Timing Pulley Stock - A 6A17M05706 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Pulley Diameter 17.79 mm (0.7004 inch)
View Details