Optibelt (UK) Ltd. Belt Pulleys TB SPA 112/200ZA

Description
Optibelt KS V-grooved pulleys for tape
Request a Quote
Description
Optibelt KS V-grooved pulleys for tape
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2368574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2368574
Belt Pulleys 2368574
Optibelt KS V-grooved pulleys for tape

Optibelt KS V-grooved pulleys for tape

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2368574
Product Name Belt Pulleys
Material Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 7784768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, zinc plated steel
Teeth 16
View Details
Steel Timing Pulley Stock - 120-3MR-PS-8S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type GT 2mm 3mm GT2
Material Steel
View Details
Plain Bore - HTD 5M-15/5M-25 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 5mm
Material Aluminum; Steel
Teeth 12 to 72
View Details
3mm HTD Pitch, 62 Teeth, 200mm Usable Length, Aluminum Pulley Stock - A 6A22M062TM20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Material Aluminum
View Details