Optibelt (UK) Ltd. Flexible Coupling Flectors STERNHRC7000ZA

Description
Rubber coupling star for HRC70 80 shore
Request a Quote
Description
Rubber coupling star for HRC70 80 shore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling Flectors - 2683482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
2683482
Flexible Coupling Flectors 2683482
Rubber coupling star for HRC70 80 shore

Rubber coupling star for HRC70 80 shore

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2683482
Product Name Flexible Coupling Flectors
Rated Torque 637 In-lbs (735 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-20SJ20, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj20 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 10 N·m [Ø16/Ø16 mm] - 1-4413.0013 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 88.5 In-lbs (102 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Star Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Flexible Link; Star Coupling
Rated Torque 13.27 to 113274 In-lbs (15.31 to 130612 kg-cm)
Units Metric Design
View Details
Flexible Coupling Flectors - 2032437 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 3.15 inch (80 mm)
View Details