Optibelt (UK) Ltd. Flexible Couplings STERNH9000ZA

Description
Polyurethan coupling star for Habix 90
Request a Quote
Description
Polyurethan coupling star for Habix 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 2683473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
2683473
Flexible Couplings 2683473
Polyurethan coupling star for Habix 90

Polyurethan coupling star for Habix 90

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2683473
Product Name Flexible Couplings
Rated Torque 42478 In-lbs (48980 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ22, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj22 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 0.5 N·m [Ø8/Ø8 mm] - 1-4413.0002 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3543 to 2.87 inch (9 to 73 mm)
Coupling Diameter 0.6299 to 6.18 inch (16 to 157 mm)
View Details
Flexible Coupling Flectors - 2032424 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.17 inch (55 mm)
View Details