Optibelt (UK) Ltd. Flexible Coupling Flectors STERNH289800ZA

Description
Polyurethan coupling star for Habix 28
Request a Quote
Description
Polyurethan coupling star for Habix 28
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling Flectors - 2683459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
2683459
Flexible Coupling Flectors 2683459
Polyurethan coupling star for Habix 28

Polyurethan coupling star for Habix 28

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2683459
Product Name Flexible Coupling Flectors
Rated Torque 2832 In-lbs (3265 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-I, Module 2, 25 Tooth, Gear Coupling Outer Rings - gc1-i - KHK USA, Inc.
Specs
Bore Diameter 2.68 inch (68 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 1 N·m [Ø6/Ø6 mm] - 1-4413.0003 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
Rotex Coupling (Steeliness) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 398230 In-lbs (76.53 to 459184 kg-cm)
Units Metric Design
View Details
Flexible Coupling Flectors - 2032439 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 3.74 inch (95 mm)
View Details