Optibelt (UK) Ltd. V & Wedge Belts SPZ 825

Description
High Performance Wedge Belt SK SPZ 825
Request a Quote
Description
High Performance Wedge Belt SK SPZ 825
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448839 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448839
V & Wedge Belts 1448839
High Performance Wedge Belt SK SPZ 825

High Performance Wedge Belt SK SPZ 825

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448839
Product Name V & Wedge Belts
Belt Length 32.48 inch (825.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 13.60 inch (345.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - Y/6 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 11.02 to 33.46 inch (280.00 to 850.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368366 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 59.06 inch (1500.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
Industrial Belts - CONTI®V FO PIONEER - ContiTech AG
Specs
Belt Length 512.00 to 2932.00 inch (13004.79 to 74472.76 mm)
Type Single Band
Belt Rubber
View Details