Optibelt (UK) Ltd. V & Wedge Belts SPZ 812

Description
Optibelt SK high performance wedge belts
Request a Quote
Description
Optibelt SK high performance wedge belts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2837397 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2837397
V & Wedge Belts 2837397
Optibelt SK high performance wedge belts

Optibelt SK high performance wedge belts

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2837397
Product Name V & Wedge Belts
Metric SPZ
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365345 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 12.36 inch (314.00 mm)
Belt Polyamide
View Details
Classical Section V-Belts - 25 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 53.50 to 354.33 inch (1359.00 to 9000.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.60 inch (802.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Clear 85 - 4912065 - Fenner Drives
Specs
English O/3L/Z
Type Multiple Band
Number 2
View Details