Optibelt (UK) Ltd. V & Wedge Belts SPZ 2540

Description
High Performance Wedge Belt SK SPZ 2540
Request a Quote
Description
High Performance Wedge Belt SK SPZ 2540
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448877 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448877
V & Wedge Belts 1448877
High Performance Wedge Belt SK SPZ 2540

High Performance Wedge Belt SK SPZ 2540

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448877
Product Name V & Wedge Belts
Belt Length 100.00 inch (2540.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Poly V Belts - 2075958 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 25.98 inch (660.00 mm)
Belt Rubber; Rubber
View Details
Harvester V-Belts - HI - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.75 inch (44.50 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 269mm Pitch Length V-Belt - A 6R12M2L279 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.98 inch (279.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Orange 85 B Wing-Top - 1032048 - Fenner Drives
Specs
English B/5L
Belt Urethane / Polyurethane
Minimum Pulley Size 3.25 inch (82.55 mm)
View Details