Optibelt (UK) Ltd. V & Wedge Belts SPZ 2240

Description
OPTIBELT SPZ 2240 Wedge Belt
Request a Quote
Description
OPTIBELT SPZ 2240 Wedge Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
V & Wedge Belts
1448874
V & Wedge Belts 1448874
OPTIBELT SPZ 2240 Wedge Belt

OPTIBELT SPZ 2240 Wedge Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448874
Product Name V & Wedge Belts
Belt Length 88.19 inch (2240.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 726mm Pitch Length V-Belt - A 6R12M2L737 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.02 inch (737.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2009136 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 393.70 inch (10000.00 mm)
View Details
Raw Edge Cogged V-Belts - 5VX - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 19.69 to 139.76 inch (500.00 to 3550.00 mm)
Type Single Band
View Details
V-BELTS - 4V-26 - W.M. Berg
Specs
Other Section Other
Belt Length 26.00 inch (660.40 mm)
Belt Width 0.50 inch (12.70 mm)
View Details