Optibelt (UK) Ltd. V & Wedge Belts SPZ 1950

Description
Optibelt SK high performance wedge belts
Request a Quote
Description
Optibelt SK high performance wedge belts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2837377 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2837377
V & Wedge Belts 2837377
Optibelt SK high performance wedge belts

Optibelt SK high performance wedge belts

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2837377
Product Name V & Wedge Belts
Metric SPZ
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 56.57 inch (1437.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.00 inch (787.40 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Banded V-Belts - RC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.87 inch (22.00 mm)
View Details
Wrapped Classical Metric V-Belts - 17B Series - SKF/Global
Specs
English B/5L
Metric 17mm
Belt Length 22.99 to 315.00 inch (584.00 to 8001.00 mm)
View Details
2 suppliers