Optibelt (UK) Ltd. V & Wedge Belts SPZ 1900

Description
High Performance Wedge Belt SK SPZ 1900
Request a Quote
Description
High Performance Wedge Belt SK SPZ 1900
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448870 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448870
V & Wedge Belts 1448870
High Performance Wedge Belt SK SPZ 1900

High Performance Wedge Belt SK SPZ 1900

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448870
Product Name V & Wedge Belts
Belt Length 74.80 inch (1900.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.60 inch (802.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - XPB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 49.21 to 314.96 inch (1250.00 to 8000.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 43.78 inch (1112.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Industrial Belts - CONTI®V ADVANCE - ContiTech AG
Specs
Type Single Band
Belt Rubber
Reinforcement Reinforced
View Details