Optibelt (UK) Ltd. V & Wedge Belts SPZ 1650

Description
High Performance Wedge Belt SK SPZ 1650
Request a Quote
Description
High Performance Wedge Belt SK SPZ 1650
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448863 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448863
V & Wedge Belts 1448863
High Performance Wedge Belt SK SPZ 1650

High Performance Wedge Belt SK SPZ 1650

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448863
Product Name V & Wedge Belts
Belt Length 64.96 inch (1650.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365334 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 10.08 inch (256.00 mm)
Belt Polyamide
View Details
Harvester V-Belts - HM - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 2.00 inch (50.80 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 17.60 inch (447.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Clear 85 - 4912065 - Fenner Drives
Specs
English O/3L/Z
Type Multiple Band
Number 2
View Details