Optibelt (UK) Ltd. V & Wedge Belts SPZ 1520

Description
High Performance Wedge Belt SK SPZ 1520
Request a Quote
Description
High Performance Wedge Belt SK SPZ 1520
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448859 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448859
V & Wedge Belts 1448859
High Performance Wedge Belt SK SPZ 1520

High Performance Wedge Belt SK SPZ 1520

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448859
Product Name V & Wedge Belts
Belt Length 59.84 inch (1520.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 26.60 inch (675.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - 3VX - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 9.84 to 55.12 inch (250.00 to 1400.00 mm)
Type Single Band
View Details
Poly V Belts - 2075966 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 27.99 inch (711.00 mm)
Belt Rubber; Rubber
View Details
Agricultural Belts - AGRIDUR® multiple V-ribbed belts - ContiTech AG
Specs
V-Ribbed PJ (optional feature); PK (optional feature); PL (optional feature); PM (optional feature)
Type Multiple Band
Belt Rubber
View Details