Optibelt (UK) Ltd. V & Wedge Belts SPZ 1262

Description
High Performance Wedge Belt SK SPZ 1262
Request a Quote
Description
High Performance Wedge Belt SK SPZ 1262
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448851 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448851
V & Wedge Belts 1448851
High Performance Wedge Belt SK SPZ 1262

High Performance Wedge Belt SK SPZ 1262

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448851
Product Name V & Wedge Belts
Belt Length 49.69 inch (1262.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 52.76 inch (1340.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Classical V-Belts - HA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.51 inch (13.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 19.60 inch (497.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive Aftermarket Belts - ROFAN™ V-Ribbed Belts - ContiTech Roulunds Rubber A/S
Specs
Belt Length 21.18 to 116.14 inch (538.00 to 2950.00 mm)
Type Multiple Band
Belt Rubber
View Details