Optibelt (UK) Ltd. V & Wedge Belts SPZ 1087

Description
V-belt SK SPZ 1087
Request a Quote
Description
V-belt SK SPZ 1087
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1367226 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1367226
V & Wedge Belts 1367226
V-belt SK SPZ 1087

V-belt SK SPZ 1087

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1367226
Product Name V & Wedge Belts
Belt Length 42.80 inch (1087.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 35.43 inch (900.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Classical Section V-Belts - 25 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 53.50 to 354.33 inch (1359.00 to 9000.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.00 inch (787.40 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive Aftermarket Belts - ROFAN™ V-Ribbed Belts - ContiTech Roulunds Rubber A/S
Specs
Belt Length 21.18 to 116.14 inch (538.00 to 2950.00 mm)
Type Multiple Band
Belt Rubber
View Details