Optibelt (UK) Ltd. V & Wedge Belts SPC 4000

Description
High Performance Wedge Belt SK SPC 4000
Request a Quote
Description
High Performance Wedge Belt SK SPC 4000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448929 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448929
V & Wedge Belts 1448929
High Performance Wedge Belt SK SPC 4000

High Performance Wedge Belt SK SPC 4000

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448929
Product Name V & Wedge Belts
Belt Length 157.48 inch (4000.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.00 inch (787.40 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Banded V-Belts - RD - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 1.26 inch (32.00 mm)
View Details
V & Wedge Belts - 1368356 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 49.21 inch (1250.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
Industrial Multiple V-ribbed Belts - CONTI®V MULTIRIB - ContiTech AG
Specs
V-Ribbed PJ (optional feature); PK (optional feature); PL (optional feature); PM (optional feature)
Belt Length 356.00 to 16764.00 inch (9042.40 to 425805.37 mm)
Type Multiple Band
View Details