Optibelt (UK) Ltd. V & Wedge Belts SPC 3350

Description
High Performance Wedge Belt SK SPC 3350
Request a Quote
Description
High Performance Wedge Belt SK SPC 3350
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448927 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448927
V & Wedge Belts 1448927
High Performance Wedge Belt SK SPC 3350

High Performance Wedge Belt SK SPC 3350

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448927
Product Name V & Wedge Belts
Belt Length 131.89 inch (3350.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 396mm Pitch Length V-Belt - A 6R12M2L406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.98 inch (406.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 19 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.87 inch (22.00 mm)
View Details
V & Wedge Belts - 1365357 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 23.94 inch (608.00 mm)
Belt Polyamide
View Details