Optibelt (UK) Ltd. V & Wedge Belts SPC 2800

Description
High Performance Wedge Belt SK SPC 2800
Request a Quote
Description
High Performance Wedge Belt SK SPC 2800
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448924 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448924
V & Wedge Belts 1448924
High Performance Wedge Belt SK SPC 2800

High Performance Wedge Belt SK SPC 2800

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448924
Product Name V & Wedge Belts
Belt Length 110.24 inch (2800.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 26.60 inch (675.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Banded V-Belts - R8V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.98 inch (25.00 mm)
View Details
V & Wedge Belts - 2056714 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
View Details
Industrial Belts - CONTI®V FO MULTILAM ADVANCE - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Metric 10mm (optional feature); 13mm (optional feature); 17mm (optional feature)
Type Single Band
View Details