Optibelt (UK) Ltd. V & Wedge Belts SPB 4500

Description
High Performance Wedge Belt SK SPB 4500
Request a Quote
Description
High Performance Wedge Belt SK SPB 4500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448920 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448920
V & Wedge Belts 1448920
High Performance Wedge Belt SK SPB 4500

High Performance Wedge Belt SK SPB 4500

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448920
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 19.60 inch (497.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Banded V-Belts - R3V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.35 inch (9.00 mm)
View Details
V & Wedge Belts - 2149762 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 10.43 inch (265.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details