Optibelt (UK) Ltd. V & Wedge Belts SPA 3382

Description
OPTIBELT SPA 3382 Wedge Belt
Request a Quote
Description
OPTIBELT SPA 3382 Wedge Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
V & Wedge Belts
1448906
V & Wedge Belts 1448906
OPTIBELT SPA 3382 Wedge Belt

OPTIBELT SPA 3382 Wedge Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448906
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 345mm Pitch Length V-Belt - A 6R12M2L356 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.02 inch (356.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 1368444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 62.99 inch (1600.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Classical V-Belts - HC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.87 inch (22.00 mm)
View Details
V-BELTS - 3V-56 - W.M. Berg
Specs
English 3V
Belt Length 56.00 inch (1422.40 mm)
Belt Width 0.37 inch (9.40 mm)
View Details