Optibelt (UK) Ltd. V & Wedge Belts SPA 3350

Description
High Performance Wedge Belt SK SPA 3350
Request a Quote
Description
High Performance Wedge Belt SK SPA 3350
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448905 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448905
V & Wedge Belts 1448905
High Performance Wedge Belt SK SPA 3350

High Performance Wedge Belt SK SPA 3350

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448905
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 44.09 inch (1120.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Double V-Belts - HCC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 89.76 to 226.38 inch (2280.00 to 5750.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 9.60 inch (243.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Power Twist Plus® V-Belts - 0405020 - Fenner Drives
Specs
English O/3L/Z
Type Single Band
Belt Urethane / Polyurethane
View Details