Optibelt (UK) Ltd. V & Wedge Belts SPA 2082

Description
High Performance Wedge Belt SK SPA 2082
Request a Quote
Description
High Performance Wedge Belt SK SPA 2082
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448893 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448893
V & Wedge Belts 1448893
High Performance Wedge Belt SK SPA 2082

High Performance Wedge Belt SK SPA 2082

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448893
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.00 inch (787.40 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Banded V-Belts - RB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.67 inch (17.00 mm)
View Details
Poly V Belts - 2075942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 27.48 inch (698.00 mm)
Belt Rubber; Rubber
Belt Width 1.40 inch (35.60 mm)
View Details