Optibelt (UK) Ltd. V & Wedge Belts SPA 1382

Description
V-belt SK SPA 1382
Request a Quote
Description
V-belt SK SPA 1382
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1367257 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1367257
V & Wedge Belts 1367257
V-belt SK SPA 1382

V-belt SK SPA 1382

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1367257
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 27.95 inch (710.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 269mm Pitch Length V-Belt - A 6R12M2L279 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.98 inch (279.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Harvester V-Belts - HK - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.50 inch (38.10 mm)
View Details
Eagle Orange 85 3L Twin - 1032033 - Fenner Drives
Specs
English O/3L/Z
Type Multiple Band
Number 2
View Details