Optibelt (UK) Ltd. V & Wedge Belts SPA 1000

Description
V-belt SK SPA 1000
Request a Quote
Description
V-belt SK SPA 1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1367241 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1367241
V & Wedge Belts 1367241
V-belt SK SPA 1000

V-belt SK SPA 1000

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1367241
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149776 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 12.83 inch (326.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Banded V-Belts - RD - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 1.26 inch (32.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 11.60 inch (294.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROCON - ContiTech Roulunds Rubber A/S
ContiTech Roulunds Rubber A/S
Specs
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
Type Single Band
Belt Rubber
View Details