Optibelt (UK) Ltd. Profile & Round Belts RR5 / 244 V Green Rough

Description
Polyurethan Welded Round Belts Optibelt
Request a Quote
Description
Polyurethan Welded Round Belts Optibelt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Profile & Round Belts - 216800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Profile & Round Belts
216800
Profile & Round Belts 216800
Polyurethan Welded Round Belts Optibelt

Polyurethan Welded Round Belts Optibelt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Round Belts and O-ring Belts
Product Number 216800
Product Name Profile & Round Belts
Cross Section Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 3098218 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Features Food Grade
Cross Section Diameter 0.1969 inch (5 mm)
View Details
3/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.0938 inch (2.38 mm)
Durometer 70
View Details
Eagle Green 90 T - 4905303 - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.1181 inch (3 mm)
Minimum Pulley Size 1.06 inch (26.99 mm)
View Details
 - Thermoplastic Round Belt Series - F.N. Sheppard & Co.
Specs
Material Polyurethane / Urethane
Features Hollow (optional feature); Open-ended Roll (optional feature)
Cross Section Diameter 0.1250 to 0.7500 inch (3.17 to 19.05 mm)
View Details